TE Connectivity ™ Through-Hole Electronic Connector 917500-8

Description
8 Pos 1 Row 2.5mm Pitch Male Pin Header, Through Hole, Tin Product overview: 917500-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-917500-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos 1 Row 2.5mm Pitch Male Pin Header, Through Hole, Tin Product overview: 917500-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-917500-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Electronic Connector
2027-917500-8
Through-Hole Electronic Connector 2027-917500-8
8 Pos 1 Row 2.5mm Pitch Male Pin Header, Through Hole, Tin Product overview: 917500-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-917500-8 can be used for catalog matching and distributor lookup.

8 Pos 1 Row 2.5mm Pitch Male Pin Header, Through Hole, Tin Product overview: 917500-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-917500-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 917500-8 - 1010636-917500-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 917500-8
1010636-917500-8
Rectangular Connectors - 917500-8 1010636-917500-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010636-917500-8 Packaging: Bulk Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Friction Lock Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 2.50mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.339" (8.60mm) Insulation Height: 0.255" (6.48mm) Contact Shape: Circular Temperature Range - Operating: -25°C to 105°C Contact Length - Mating: 0.134" (3.39mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1010636-917500-8
Packaging: Bulk
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Friction Lock
Voltage Rating: 250VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 2.50mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.339" (8.60mm)
Insulation Height: 0.255" (6.48mm)
Contact Shape: Circular
Temperature Range - Operating: -25°C to 105°C
Contact Length - Mating: 0.134" (3.39mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2027-917500-8 1010636-917500-8
Product Name Through-Hole Electronic Connector Rectangular Connectors - 917500-8
Termination Through Hole Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products