TE Connectivity
Connector Contacts
917485-5
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.08 INCH ]
Dimensions Wire Size (MMSQ) : 1.23 - 2.27 Wire Size (AWG) : 16 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 2 MM [.08 INCH ]
Dimensions
- Wire Size (MMSQ) : 1.23 - 2.27
- Wire Size (AWG) : 16 - 14
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
917485-5 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
International
0.4000 to 1.5 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Material
Tin
Features
RoHS
North American
17 to 21 AWG
View Details