TE Connectivity ™ Crimp Contacts 917485-5

Description
TE Connectivity 917485-5 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 917485-5 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194660P
Crimp Contacts 7194660P
TE Connectivity 917485-5 Crimp Terminal

TE Connectivity 917485-5 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194660
Crimp Contacts 7194660
TE Connectivity 917485-5 Crimp Terminal

TE Connectivity 917485-5 Crimp Terminal

Supplier's Site
Crimp Contacts - 1651011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1651011
Crimp Contacts 1651011
TE Connectivity 917485-5 Crimp Terminal

TE Connectivity 917485-5 Crimp Terminal

Supplier's Site
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts - 917485-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
917485-5
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts 917485-5
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts Series: Dynamic D-3 Package: Tape & Reel (TR) \Cut Tape (CT) Contact Finish: Tin Contact Termination: Crimp Base Product Number: 917485 Product Status: Active

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Series: Dynamic D-3
Package: Tape & Reel (TR) \Cut Tape (CT)
Contact Finish: Tin
Contact Termination: Crimp
Base Product Number: 917485
Product Status: Active

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 7194660P 7194660 917485-5
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46M5854 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1437709-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Length 0.9252 inch (23.5 mm)
View Details