7 Pos 2.4mm Crimp Wire Housing, Male, Straight, Free Hanging Product overview: 917318-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-917318-4 can be used for catalog matching and distributor lookup.
7 Rectangular Connectors - Housings Plug Green
Win Source Part Number: 1363712-917318-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mini Multilock
Package: Bulk
Product Status: Obsolete
Base Product Number: 917318
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Green
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 7
Fastening Type: Locking Ramp
Note: Contacts Not Included
Connectors
MINI MLC PLUG HSG ASSY 7P
MINI MLC PLUG HSG ASSY 7P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-917318-4 | A106205-ND | 1363712-917318-4 | 917318-4 | 70083301 | 77AC2089 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | MINI MLC PLUG HSG ASSY 7P | Mini Mlc Plug Hsg Assy 7P Amp - Te Connectivity | |
| Gender | Male / Plug |