TE Connectivity Rectangular Connectors - 917308-1 917308-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766467-917308-1 Series: Mini Multilock Packaging: Reel package Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: 917308 Categories: Connectors, Interconnects Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: France, Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766467-917308-1 Series: Mini Multilock Packaging: Reel package Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: 917308 Categories: Connectors, Interconnects Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: France, Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 917308-1 - 766467-917308-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 917308-1
766467-917308-1
Rectangular Connectors - 917308-1 766467-917308-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766467-917308-1 Series: Mini Multilock Packaging: Reel package Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Pin or Socket: Socket Family Name: 917308 Categories: Connectors, Interconnects Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: France, Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766467-917308-1
Series: Mini Multilock
Packaging: Reel package
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Family Name: 917308
Categories: Connectors, Interconnects
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: France, Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-917308-1
Electronic Connector 332-917308-1
Power Contact, Female, Crimp, 20-22AWG, Tin Plated Bronze Product overview: 917308-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917308-1 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 20-22AWG, Tin Plated Bronze Product overview: 917308-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-917308-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A104658TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104658TR-ND
Rectangular Connector Contacts A104658TR-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A104658CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104658CT-ND
Rectangular Connector Contacts A104658CT-ND
Socket Contact Tin 20-22 AWG Crimp

Socket Contact Tin 20-22 AWG Crimp

Buy Now Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 06M4110 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
06M4110
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 06M4110
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Mini-Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Multilock Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Mini-Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Multilock Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity - 74AC3339 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
74AC3339
Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity 74AC3339
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Mini-Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Multilock Series RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Mini-Multilock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Mini-Multilock Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 766467-917308-1 332-917308-1 A104658TR-ND 06M4110
Product Name Rectangular Connectors - 917308-1 Electronic Connector Rectangular Connector Contacts Contact, Socket, 22-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details