TE Connectivity Heat Shrink Boots 915007-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 35.1 - 60 MM  [1.38 - 2.36 INCH ] Expanded Inside Diameter (Min) : 52 MM  [2.05 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30 Other Adhesive Code : 184 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 35.1 - 60 MM  [1.38 - 2.36 INCH ] Expanded Inside Diameter (Min) : 52 MM  [2.05 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30 Other Adhesive Code : 184 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 915007-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
915007-000
Heat Shrink Boots 915007-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 35.1 - 60 MM  [1.38 - 2.36 INCH ] Expanded Inside Diameter (Min) : 52 MM  [2.05 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : VG95343 Parts 29 and 30 Other Adhesive Code : 184 Molded Part Shape Code : 222 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter Range : 35.1 - 60 MM  [1.38 - 2.36 INCH ]
  • Expanded Inside Diameter (Min) : 52 MM  [2.05 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : VG95343 Parts 29 and 30

Other


  • Adhesive Code : 184
  • Molded Part Shape Code : 222

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 915007-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
915007-000
shrink tube 915007-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
915007-000
shrink tube 915007-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 915007-000 915007-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0697834002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Busbar Heat Shrink Tubing & Tape - 037871-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details