Dimensions Street Lighting Photo Control Dimensions : 65 x 36.58 MM [2.56 x 1.44 (Excluding Leads) INCH ]
Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Street Lighting Photo Control Voltage Rating (VAC) : 120 - 480
Housing Features Housing Material : Thermal-Set Phenolic Base
Industry Standards CSA Certified : cUL Recognized Component Standards : ANSI C136.10, NEMA UL Rating : UL Recognized Component
Mechanical Attachment Street Lighting Photo Control Mounting Style : Bracket (Included)
Operation/Applicatio
n Application : Locking type receptacle.
Other Product Use : Long-life & weatherproof locking type receptacle designed specifically for street, roadway & outdoor lighting applications. Wire Leads : 9 in, 14 AWG, Rated 105°C Wire Leads (AWG) : 14 Wire Leads (INCH) : 9
Packaging Features Packaging Method : Box
Product Availability Street Lighting Photo Control Product Availability : ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features Product Family : AM Series Street Lighting Photo Control Technology : Receptacle
Usage Conditions Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]
Dimensions
- Street Lighting Photo Control Dimensions : 65 x 36.58 MM [2.56 x 1.44 (Excluding Leads) INCH ]
Electrical Characteristics
- Load Rating (Ballast) (VAMP) : 1800
- Street Lighting Photo Control Voltage Rating (VAC) : 120 - 480
Housing Features
- Housing Material : Thermal-Set Phenolic Base
Industry Standards
- CSA Certified : cUL Recognized Component
- Standards : ANSI C136.10, NEMA
- UL Rating : UL Recognized Component
Mechanical Attachment
- Street Lighting Photo Control Mounting Style : Bracket (Included)
Operation/Application
- Application : Locking type receptacle.
Other
- Product Use : Long-life & weatherproof locking type receptacle designed specifically for street, roadway & outdoor lighting applications.
- Wire Leads : 9 in, 14 AWG, Rated 105°C
- Wire Leads (AWG) : 14
- Wire Leads (INCH) : 9
Packaging Features
Product Availability
- Street Lighting Photo Control Product Availability : ASIA, ANZPAC, EMEA, AMERICAS
Product Type Features
- Product Family : AM Series
- Street Lighting Photo Control Technology : Receptacle
Usage Conditions
- Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]