TE Connectivity Ultrasonic Proximity Sensors 5000003973-SE

Description
Configuration Features Electrical Connection : Cable 2 m 4 Wire Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable 2 m 4 Wire Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensors - 5000003973-SE - TE Connectivity
Berwyn, PA, United States
Ultrasonic Proximity Sensors
5000003973-SE
Ultrasonic Proximity Sensors 5000003973-SE
Configuration Features Electrical Connection : Cable 2 m 4 Wire Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)

Configuration Features


  • Electrical Connection : Cable 2 m 4 Wire

Dimensions


  • Nominal Switching Distance : 1300 MM  [51.18 INCH ]
  • Product Diameter : 30 MM  [1.81 INCH ]

Operation/Application


  • Output Signal Details : 4 - 20 mA

Signal Characteristics


  • Evaluation Method : Analog (Digital with IO-Link)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003973-SE
Product Name Ultrasonic Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000303-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001438-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000990-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Photoelectric Proximity Sensors - 5000002370-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details