TE Connectivity Splices 913865-000

Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .51 MM  [.02 INCH ] Product Length : 6.4 MM  [.25 INCH ] Recovered Inside Diameter : .3 MM  [.013 INCH ] Wire Size (CMA) : 75 - 200 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .51 MM  [.02 INCH ] Product Length : 6.4 MM  [.25 INCH ] Recovered Inside Diameter : .3 MM  [.013 INCH ] Wire Size (CMA) : 75 - 200 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 913865-000 - TE Connectivity
Berwyn, PA, United States
Splices
913865-000
Splices 913865-000
Body Features Terminal & Contact Weight : 1 G  [.035 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : .51 MM  [.02 INCH ] Product Length : 6.4 MM  [.25 INCH ] Recovered Inside Diameter : .3 MM  [.013 INCH ] Wire Size (CMA) : 75 - 200 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated

Body Features


  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : .51 MM  [.02 INCH ]
  • Product Length : 6.4 MM  [.25 INCH ]
  • Recovered Inside Diameter : .3 MM  [.013 INCH ]
  • Wire Size (CMA) : 75 - 200

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 913865-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details