TE Connectivity Splices 907771-000

Description
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 152 MM  [6 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 152 MM  [6 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 907771-000 - TE Connectivity
Berwyn, PA, United States
Splices
907771-000
Splices 907771-000
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 152 MM  [6 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Black

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 152 MM  [6 INCH ]
  • Wire Size (MMSQ) : .34 - .25
  • Wire Size (AWG) : 22 - 24

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 907771-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details