TE ConnectivityWildlife Protection Covers906184-000
Description
Dimensions Compatible Conductor Diameter Range : 7 - 32 MM [.27 - 1.25 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductor
Product Type Features Installation Technology : Bolted
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Compatible Conductor Diameter Range : 7 - 32 MM [.27 - 1.25 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductor
Product Type Features Installation Technology : Bolted
Dimensions Compatible Conductor Diameter Range : 7 - 32 MM [.27 - 1.25 INCH ]
Operation/Applicatio
n Compatible Equipment : Conductor
Product Type Features Installation Technology : Bolted
Dimensions
Compatible Conductor Diameter Range : 7 - 32 MM [.27 - 1.25 INCH ]