TE Connectivity
Shielded Contacts
904161-000
Description
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Pin
Product Type Features Shielded Contact Accessory Type : Bushing Shielded Contact Product Type : Contact Shielded Contact Wire/Cable Type : Coaxial
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Pin
Product Type Features Shielded Contact Accessory Type : Bushing Shielded Contact Product Type : Contact Shielded Contact Wire/Cable Type : Coaxial
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Pin
Product Type Features Shielded Contact Accessory Type : Bushing Shielded Contact Product Type : Contact Shielded Contact Wire/Cable Type : Coaxial
Contact Features
- Shielded Contact Size : 8
- Shielded Contact Style : Pin
Product Type Features
- Shielded Contact Accessory Type : Bushing
- Shielded Contact Product Type : Contact
- Shielded Contact Wire/Cable Type : Coaxial
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
904161-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details