Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 108 MM [4.251 INCH ] Compatible Cable Diameter (Min) : 44 MM [1.732 INCH ] Expanded Inside Diameter (Min) : 120 MM [4.724 INCH ] Recovered Inside Diameter (Max) : 40 MM [1.575 INCH ] Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 2
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, IEC 60684-3-165, HD631.2
Packaging Features Spool Length : 50 M [164 FT ]
Product Availability Product Availability : Americas
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Abrasion Resistant, Low Temperature Resistant, UV Resistant, Mechanical Impact Resistance, Moisture Resistant, Weather Resistant, Damage Resistance, Salt Water Resistant, Flame-Retardant Resistance, Water Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 108 MM [4.251 INCH ]
- Compatible Cable Diameter (Min) : 44 MM [1.732 INCH ]
- Expanded Inside Diameter (Min) : 120 MM [4.724 INCH ]
- Recovered Inside Diameter (Max) : 40 MM [1.575 INCH ]
- Recovered Wall Thickness (Max) : 4.1 MM [.161 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, IEC 60684-3-165, HD631.2
Packaging Features
- Spool Length : 50 M [164 FT ]
Product Availability
- Product Availability : Americas
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Abrasion Resistant, Low Temperature Resistant, UV Resistant, Mechanical Impact Resistance, Moisture Resistant, Weather Resistant, Damage Resistance, Salt Water Resistant, Flame-Retardant Resistance, Water Resistant