Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 17 MM [.669 INCH ] Compatible Cable Diameter (Min) : 6.5 MM [.255 INCH ] Expanded Inside Diameter (Min) : 19 MM [.748 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Inside Diameter (Max) : 6 MM [.236 INCH ] Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 2
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165
Product Availability Product Availability : Americas
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Water Resistant, Abrasion Resistant, Damage Resistance, Flame-Retardant Resistance, Moisture Resistant, UV Resistant, Weather Resistant, Mechanical Impact Resistance, Salt Water Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 17 MM [.669 INCH ]
- Compatible Cable Diameter (Min) : 6.5 MM [.255 INCH ]
- Expanded Inside Diameter (Min) : 19 MM [.748 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Inside Diameter (Max) : 6 MM [.236 INCH ]
- Recovered Wall Thickness (Max) : 2.4 MM [.094 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-216, HD631.2, IEC 60684-3-165
Product Availability
- Product Availability : Americas
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Low Temperature Resistant, Water Resistant, Abrasion Resistant, Damage Resistance, Flame-Retardant Resistance, Moisture Resistant, UV Resistant, Weather Resistant, Mechanical Impact Resistance, Salt Water Resistant