TE Connectivity Quick Connects, Quick Disconnect Connectors 9-520272-2

Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A105501CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105501CT-ND
Quick Connects, Quick Disconnect Connectors A105501CT-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105501TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105501TR-ND
Quick Connects, Quick Disconnect Connectors A105501TR-ND
"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.110"" (2.79mm), 0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconn, 2.8Mm/3.18Mm, 18Awg, Blk; Product Range Amp - Te Connectivity - 45AC6200 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconn, 2.8Mm/3.18Mm, 18Awg, Blk; Product Range Amp - Te Connectivity
45AC6200
Female Disconn, 2.8Mm/3.18Mm, 18Awg, Blk; Product Range Amp - Te Connectivity 45AC6200
FEMALE DISCONN, 2.8MM/3.18MM, 18AWG, BLK; Product Range:Ultra-Fast .110/.125 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm, 3.18mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032", 0.125" x 0.032" RoHS Compliant: Yes

FEMALE DISCONN, 2.8MM/3.18MM, 18AWG, BLK; Product Range:Ultra-Fast .110/.125 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm, 3.18mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032", 0.125" x 0.032" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
9-520272-2
Terminals 9-520272-2
Terminals 110 ULTRA-FAST RCPT 22-18 TPBR

Terminals 110 ULTRA-FAST RCPT 22-18 TPBR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105501CT-ND 45AC6200 9-520272-2
Product Name Quick Connects, Quick Disconnect Connectors Female Disconn, 2.8Mm/3.18Mm, 18Awg, Blk; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data