TE Connectivity Electronic Connector 9-520181-2

Description
Quick Disconnect Terminal, Female, 18-22AWG, Brass, Tin, Black Product overview: 9-520181-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-520181-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal, Female, 18-22AWG, Brass, Tin, Black Product overview: 9-520181-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-520181-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-9-520181-2
Electronic Connector 392-9-520181-2
Quick Disconnect Terminal, Female, 18-22AWG, Brass, Tin, Black Product overview: 9-520181-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-520181-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, Female, 18-22AWG, Brass, Tin, Black Product overview: 9-520181-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-9-520181-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A111660TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111660TR-ND
Quick Connects, Quick Disconnect Connectors A111660TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Female Disconnect, 4.75Mm, 18Awg, Black; Product Range Amp - Te Connectivity - 45AC6199 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 18Awg, Black; Product Range Amp - Te Connectivity
45AC6199
Female Disconnect, 4.75Mm, 18Awg, Black; Product Range Amp - Te Connectivity 45AC6199
FEMALE DISCONNECT, 4.75MM, 18AWG, BLACK; Product Range:187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 18AWG, BLACK; Product Range:187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-9-520181-2 A111660TR-ND 45AC6199
Product Name Electronic Connector Quick Connects, Quick Disconnect Connectors Female Disconnect, 4.75Mm, 18Awg, Black; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers