4P FEMALE CABLE ASSEMBLY-150MM
"SSL Cable Assembly Socket, 4 Position To Wire Leads Black 5.91"" (150.0mm)"
CIRCULAR CABLE CORD, 4POS RCPT, 150MM; Connector Type A:Circular 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes
4P FEMALE CABLE ASSEMBLY-150MM
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 9-2834005-1 | A124452-ND | 97Y7507 | 9-2834005-1 |
| Product Name | 4P FEMALE CABLE ASSEMBLY-150MM | Solid State Lighting Cables | Circular Cable Cord, 4Pos Rcpt, 150Mm; Connector Type A Te Connectivity | Cable Assemblies - Solid State Lighting Cables |
| Connector Type | Wire Leads | Circular 4 Position Receptacle |