TE Connectivity Solid State Lighting Cables 9-2834004-1

Description
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black 5.91"" (150.0mm)"
Request a Quote Datasheet
Description
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black 5.91"" (150.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Cables - A124451-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A124451-ND
Solid State Lighting Cables A124451-ND
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black 5.91"" (150.0mm)"

"SSL Cable Assembly Plug, 4 Position To Wire Leads Black 5.91"" (150.0mm)"

Buy Now Datasheet
Circular Cable Cord, 4Pos Plug, 150Mm; Connector Type A Te Connectivity - 97Y7506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Cord, 4Pos Plug, 150Mm; Connector Type A Te Connectivity
97Y7506
Circular Cable Cord, 4Pos Plug, 150Mm; Connector Type A Te Connectivity 97Y7506
CIRCULAR CABLE CORD, 4POS PLUG, 150MM; Connector Type A:Circular 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes

CIRCULAR CABLE CORD, 4POS PLUG, 150MM; Connector Type A:Circular 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:-; Product Range:SlimSeal Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Solid State Lighting Cables - 9-2834004-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
9-2834004-1
Cable Assemblies - Solid State Lighting Cables 9-2834004-1
4P MALE CABLE ASSEMBLY-150MM

4P MALE CABLE ASSEMBLY-150MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A124451-ND 97Y7506 9-2834004-1
Product Name Solid State Lighting Cables Circular Cable Cord, 4Pos Plug, 150Mm; Connector Type A Te Connectivity Cable Assemblies - Solid State Lighting Cables
Connector Type Plug, 4 Position Circular 4 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details