TE Connectivity Eurocard Connectors 1-1393641-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 1-1393641-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
1-1393641-4
Eurocard Connectors 1-1393641-4
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Phosphor Bronze Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 11.51 MM  [.453 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 11.51 MM  [.453 INCH ]
  • Connector Length : 93.98 MM  [3.7 INCH ]
  • Connector Width : 8.05 MM  [.317 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A130887-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A130887-ND
DIN 41612 A130887-ND
64 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

64 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 1-1393641-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
1-1393641-4
Backplane Connectors - DIN 41612 1-1393641-4
CONN DIN RCPT 20POS PCB GOLD

CONN DIN RCPT 20POS PCB GOLD

Supplier's Site Datasheet
DIN 41612 1-1393641-4
CONN DIN RCPT 64POS PCB GOLD

CONN DIN RCPT 64POS PCB GOLD

Supplier's Site Datasheet
V42254B2202B640=Pc612 Federlei Amp - Te Connectivity - 09H4807 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2202B640=Pc612 Federlei Amp - Te Connectivity
09H4807
V42254B2202B640=Pc612 Federlei Amp - Te Connectivity 09H4807
V42254B2202B640=PC61 2 FEDERLEI

V42254B2202B640=PC612 FEDERLEI

Supplier's Site
V42254B2202B640=Pc612 Federlei Amp - Te Connectivity - 40AJ9145 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2202B640=Pc612 Federlei Amp - Te Connectivity
40AJ9145
V42254B2202B640=Pc612 Federlei Amp - Te Connectivity 40AJ9145
V42254B2202B640=PC61 2 FEDERLEI

V42254B2202B640=PC612 FEDERLEI

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1393641-4 A130887-ND 1-1393641-4 1-1393641-4 09H4807
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 DIN 41612 V42254B2202B640=Pc612 Federlei Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector
Unlock Full Specs
to access all available technical data