Body Features Body Material : PA GF
Configuration Features Keying Code : B Number of Positions : 10
Contact Features Contact Type : Socket Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .4 MM [.016 INCH ]
Dimensions Product Height : 13.5 MM [.53 INCH ] Product Length : 21.1 MM [.83 INCH ] Product Width : 51.8 MM [2.04 INCH ]
Electrical Characteristics Impedance (OHM) : 100
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ] Housing Color : White
Mechanical Attachment Mating Retention : Without Mounting Angle : Horizontal / 90° PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Dielectric Material : PA GF PCB Leg Plating Material : Copper Alloy
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 600
Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 75 DEGC , 90 DEGC , 100 DEGC [221 DEGF , 194 DEGF , 158 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Configuration Features
- Keying Code : B
- Number of Positions : 10
Contact Features
- Contact Type : Socket
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : .4 MM [.016 INCH ]
Dimensions
- Product Height : 13.5 MM [.53 INCH ]
- Product Length : 21.1 MM [.83 INCH ]
- Product Width : 51.8 MM [2.04 INCH ]
Electrical Characteristics
Housing Features
- Centerline (Pitch) : 1.8 MM [.071 INCH ]
- Housing Color : White
Mechanical Attachment
- Mating Retention : Without
- Mounting Angle : Horizontal / 90°
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Shielded : Yes
Other
- Dielectric Material : PA GF
- PCB Leg Plating Material : Copper Alloy
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 600
Usage Conditions
- Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 85 DEGC , 105 DEGC , 75 DEGC , 90 DEGC , 100 DEGC [221 DEGF , 194 DEGF , 158 DEGF , 149 DEGF , 167 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ]
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]