Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 30 - 50
Electrical Characteristics Coil Resistance (OHM) : 90 Coil Suppression Method : Rp 680Ω Coil Voltage Rating (VDC) : 12
Mechanical Attachment Product Mount Type : Socket
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Class (AMP) : 30 - 50
Electrical Characteristics
- Coil Resistance (OHM) : 90
- Coil Suppression Method : Rp 680Ω
- Coil Voltage Rating (VDC) : 12
Mechanical Attachment
- Product Mount Type : Socket