TE Connectivity RF Terminators 9-226619-1

Description
Body Features Body Material : Brass Body Plating Material : Tin Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin-Lead Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Tin Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin-Lead Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 9-226619-1 - TE Connectivity
Berwyn, PA, United States
RF Terminators
9-226619-1
RF Terminators 9-226619-1
Body Features Body Material : Brass Body Plating Material : Tin Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin-Lead Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Strip Usage Conditions Insulation Option : Uninsulated

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin-Lead

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Strip

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 9-226619-1
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products