TE Connectivity Data Bus Couplers 986759-000

Description
Configuration Features Connector Location : Face Number of Stubs : 1 Mechanical Attachment Polarization Code : B Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Connector Location : Face Number of Stubs : 1 Mechanical Attachment Polarization Code : B Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 986759-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
986759-000
Data Bus Couplers 986759-000
Configuration Features Connector Location : Face Number of Stubs : 1 Mechanical Attachment Polarization Code : B Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Connector Location : Face
  • Number of Stubs : 1

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Coupler Type : Box Coupler
  • Data Bus Connector Style : Bayonet

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 986759-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 6-1337580-0 - TE Connectivity
Specs
Package Type Plug
Frequency Range 6000.00 MHz
View Details
RF Plugs & Jacks - 221539-7 - TE Connectivity
Specs
Package Type Plugin; Plug
Frequency Range 1000.00 MHz
View Details