9-2176067-6 -- CRG0201 1% 953R AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 953R Amp - Te Connectivity
9-2176067-6
Description
CRG0201 1% 953R
Description
CRG0201 1% 953R
Suppliers
Crg0201 1% 953R Amp - Te Connectivity
36AC9521
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC9521 |
|
Product Name
|
Crg0201 1% 953R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers