TE Connectivity Crimp Wire Pins, Tabs & Ferrules 9-170003-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 2.49 - 3.81 MM , 3.81 MM  [.098 - .15 INCH , .15 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 2.49 - 3.81 MM , 3.81 MM  [.098 - .15 INCH , .15 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 9-170003-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
9-170003-5
Crimp Wire Pins, Tabs & Ferrules 9-170003-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Post-Tin Dimensions Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ] Compatible Insulation Diameter Range : 2.49 - 3.81 MM , 3.81 MM  [.098 - .15 INCH , .15 INCH ] Overall Product Length : 17.6 MM  [.7 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Post-Tin

Dimensions


  • Barrel Inside Diameter : 2.03 MM , 3.56 MM  [.079 INCH , .14 INCH ]
  • Compatible Insulation Diameter Range : 2.49 - 3.81 MM , 3.81 MM  [.098 - .15 INCH , .15 INCH ]
  • Overall Product Length : 17.6 MM  [.7 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
9-170003-5
Terminals 9-170003-5
Terminals SHUR PLUG REC

Terminals SHUR PLUG REC

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 9-170003-5 9-170003-5
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Shur-Plug Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details