TE Connectivity Chassis Mount Resistors 9-1625999-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 87.5 MM  [3.445 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100 Resistance Class : Up to 1kω Resistance Value (OHM) : 360 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 87.5 MM  [3.445 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100 Resistance Class : Up to 1kω Resistance Value (OHM) : 360 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 9-1625999-2 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
9-1625999-2
Chassis Mount Resistors 9-1625999-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 26 MM  [1.024 INCH ] Product Length : 87.5 MM  [3.445 INCH ] Product Width : 47.5 MM  [1.87 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100 Resistance Class : Up to 1kω Resistance Value (OHM) : 360 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 26 MM  [1.024 INCH ]
  • Product Length : 87.5 MM  [3.445 INCH ]
  • Product Width : 47.5 MM  [1.87 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 1900
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 100
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 360

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet
Resistors - 9-1625999-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
9-1625999-2
Resistors 9-1625999-2
HSC100 360R 5%

HSC100 360R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 9-1625999-2 9-1625999-2
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 360 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers