Configuration Features Contact Arrangement : 1 NC & 1 NO Phase : Single Relay Options : Time Delay
Dimensions Product Height : 76.2 MM [3 INCH ] Product Length : 107.95 MM [4.25 INCH ] Product Width : 114.3 MM [4.5 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 5 Input Voltage (VAC) : 240
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Current Type : AC Mode of Operation : Adjustable Drop-Out Protection Function : Undervoltage Type of Control : Potentiometer Adjustable
Other Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Protective Relay
Signal Characteristics Frequency Adjustment (HZ) : 50 - 400
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Configuration Features
- Contact Arrangement : 1 NC & 1 NO
- Phase : Single
- Relay Options : Time Delay
Dimensions
- Product Height : 76.2 MM [3 INCH ]
- Product Length : 107.95 MM [4.25 INCH ]
- Product Width : 114.3 MM [4.5 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 5
- Input Voltage (VAC) : 240
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Current Type : AC
- Mode of Operation : Adjustable Drop-Out
- Protection Function : Undervoltage
- Type of Control : Potentiometer Adjustable
Other
- Contact Current Class (AMP) : >2 - ≤5
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Protective Relay
Signal Characteristics
- Frequency Adjustment (HZ) : 50 - 400
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]