Body Features Enclosure Type : Environmentally Sealed
Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3
Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60
Mechanical Attachment Product Mount Type : Socket Mount
Operation/Applicatio
n Current Type : AC
Other Contact Current Class (AMP) : >50 - ≤200
Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Socket Pins
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Contact Arrangement : 3 Form X 3PST-NO-DM
- Contact Number of Poles : 3
Electrical Characteristics
- Coil Voltage Rating (VAC) : 115
- Contact Current Rating (AMP) : 60
Mechanical Attachment
- Product Mount Type : Socket Mount
Operation/Application
Other
- Contact Current Class (AMP) : >50 - ≤200
Termination Features
- Auxiliary Termination & Connection Type : D-Sub
- Coil Termination & Connection Type : D-Sub
- Main Termination & Connection Type : Socket Pins