TE Connectivity Electromechanical Relays & Contactors 9-1617831-2

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Stud Terminals
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1617831-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1617831-2
Electromechanical Relays & Contactors 9-1617831-2
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >50 - ≤200 Termination Features Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Stud Terminals

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 60

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Termination Features


  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : Stud Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1617831-2
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
Signal Relays - 1-1393779-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers