TE Connectivity TO-5/.100 Grid Relays 9-1617827-3

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 669 Coil Resistance (OHM) : 1050 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 26.5 Shock Resistance : 150G's, 11ms Vibration Resistance : 100G's, 10 - 2000Hz Other Relays Comment : X Level Testing Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 669 Coil Resistance (OHM) : 1050 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 26.5 Shock Resistance : 150G's, 11ms Vibration Resistance : 100G's, 10 - 2000Hz Other Relays Comment : X Level Testing Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 9-1617827-3 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
9-1617827-3
TO-5/.100 Grid Relays 9-1617827-3
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Power Rating DC (MILW) : 669 Coil Resistance (OHM) : 1050 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 26.5 Contact Switching Voltage (Max) (VDC) : 28 Input Voltage (VDC) : 26.5 Shock Resistance : 150G's, 11ms Vibration Resistance : 100G's, 10 - 2000Hz Other Relays Comment : X Level Testing Product Type Features Enclosure Type : Hermetically Sealed Termination Features Relay Connection Type : PCB Solder Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Power Rating DC (MILW) : 669
  • Coil Resistance (OHM) : 1050
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Switching Voltage (Max) (VDC) : 28
  • Input Voltage (VDC) : 26.5
  • Shock Resistance : 150G's, 11ms
  • Vibration Resistance : 100G's, 10 - 2000Hz

Other


  • Relays Comment : X Level Testing

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Relay Connection Type : PCB Solder Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1617827-3
Product Name TO-5/.100 Grid Relays
Poles Double Pole (DP)
Throw Double Throw
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617574-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Signal Relays - 1393807-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Signal Relays - 1-1393815-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers