Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Contact Features Contact Material : Silver Cadmium Oxide
Dimensions Product Height : 25.4 MM [1 INCH ] Product Length : 43.6 MM [1.717 INCH ] Product Width : 25.79 MM [1.015 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 28
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : DC Delay Time : 1 second Indicator Type : No Indicator Mode of Operation : Delay on Release Repeatability (Max) : ±10% Type of Control : Adjustable
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Contact Features
- Contact Material : Silver Cadmium Oxide
Dimensions
- Product Height : 25.4 MM [1 INCH ]
- Product Length : 43.6 MM [1.717 INCH ]
- Product Width : 25.79 MM [1.015 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 28
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : DC
- Delay Time : 1 second
- Indicator Type : No Indicator
- Mode of Operation : Delay on Release
- Repeatability (Max) : ±10%
- Type of Control : Adjustable
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Solder Hook Terminals
- Main Termination & Connection Type : Solder Hook Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]