TE Connectivity 3-Phase Filters 9-1609968-8

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 9-1609968-8 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
9-1609968-8
3-Phase Filters 9-1609968-8
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 16A, 440Vac; Filter Applications Corcom Te Connectivity - 70AJ1096 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 16A, 440Vac; Filter Applications Corcom Te Connectivity
70AJ1096
Power Line Filter, 3-Ph, 16A, 440Vac; Filter Applications Corcom Te Connectivity 70AJ1096
POWER LINE FILTER, 3-PH, 16A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 16A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 9-1609968-8 70AJ1096
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 16A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094402 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
DC Filters - 1-2443555-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details