TE Connectivity Power Line Filter Modules 10EDP

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1742-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1742-ND
Power Line Filter Modules CCM1742-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Filter, 10A, Pcb Mount; Capacitance Corcom Te Connectivity - 98K5202 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A, Pcb Mount; Capacitance Corcom Te Connectivity
98K5202
Filter, 10A, Pcb Mount; Capacitance Corcom Te Connectivity 98K5202
FILTER, 10A, PCB MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:10A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:380µA; Product Range:EDP Series; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

FILTER, 10A, PCB MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:10A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:380µA; Product Range:EDP Series; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet
LINE FILTER 250VAC 10A TH - 793-10EDP - Utmel Electronic Limited
Hong Kong, China
LINE FILTER 250VAC 10A TH
793-10EDP
LINE FILTER 250VAC 10A TH 793-10EDP
LINE FILTER 250VAC 10A TH

LINE FILTER 250VAC 10A TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1742-ND 98K5202 793-10EDP
Product Name Power Line Filter Modules Filter, 10A, Pcb Mount; Capacitance Corcom Te Connectivity LINE FILTER 250VAC 10A TH
Filter Type Single Phase
Package / Mounting Through Hole Through Hole
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA Mark (US, NRTL/C); CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - 486-3-103-738-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details