TE Connectivity 3-Phase Filters 9-1609968-3

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 9-1609968-3 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
9-1609968-3
3-Phase Filters 9-1609968-3
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 7 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 7
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity - 70AJ1091 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity
70AJ1091
Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity 70AJ1091
POWER LINE FILTER, 3-PH, 7A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:KEP-BS Series RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 7A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:KEP-BS Series RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity - 30AK7976 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity
30AK7976
Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity 30AK7976
POWER LINE FILTER, 3-PH, 7A, 440VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3-PH, 7A, 440VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 9-1609968-3 70AJ1091 30AK7976
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 7A, 440Vac; Filter Applications Corcom Te Connectivity Power Line Filter, 3-Ph, 7A, 440Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
IEC Filters - 8813687P - RS Components, Ltd.
TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-10KEVD10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line Filter Modules - CCM1674-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers