TE Connectivity 6609056-2 6MV1=F7757 S0 6MV1

Description
6609056-2 6MV1=F7757 S0
Request a Quote Datasheet
Description
6609056-2 6MV1=F7757 S0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6609056-2 6MV1=F7757 S0 - 6MV1 - Heilind Electronics, Inc.
Wilmington, MA, United States
6609056-2 6MV1=F7757 S0
6MV1
6609056-2 6MV1=F7757 S0 6MV1
6609056-2 6MV1=F7757 S0

6609056-2 6MV1=F7757 S0

Buy Now
Power Line Filter Modules - CCM1712-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1712-ND
Power Line Filter Modules CCM1712-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 6A, 130Ua; Filter Applications Corcom Te Connectivity - 52K3885 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 130Ua; Filter Applications Corcom Te Connectivity
52K3885
Rfi Power Line Filter, 6A, 130Ua; Filter Applications Corcom Te Connectivity 52K3885
RFI POWER LINE FILTER, 6A, 130UA; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 130UA; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6MV1 CCM1712-ND 52K3885
Product Name 6609056-2 6MV1=F7757 S0 Power Line Filter Modules Rfi Power Line Filter, 6A, 130Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2378752 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details