TE Connectivity Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity 9-160463-2.

Description
PIGGYBACK DISCONNECT, 6.35MM, CRIMP BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:17AWG; WIRE SIZE AWG MAX:13AWG; CONDUCTOR AREA CSA:2.5MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES
Description
PIGGYBACK DISCONNECT, 6.35MM, CRIMP BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:17AWG; WIRE SIZE AWG MAX:13AWG; CONDUCTOR AREA CSA:2.5MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity - 30AC5984 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity
30AC5984
Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity 30AC5984
PIGGYBACK DISCONNECT, 6.35MM, CRIMP BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:17AWG; WIRE SIZE AWG MAX:13AWG; CONDUCTOR AREA CSA:2.5MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

PIGGYBACK DISCONNECT, 6.35MM, CRIMP BLUE; PRODUCT RANGE:PIDG FASTON 250 SERIES; WIRE SIZE AWG MIN:17AWG; WIRE SIZE AWG MAX:13AWG; CONDUCTOR AREA CSA:2.5MM ; TERMINAL TYPE:FEMALE PIGGYBACK DISCONNECT; INSULATOR COLOUR:BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5984
Product Name Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity
Contact Size (AWG) 17 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details