TE Connectivity Quick Connects, Quick Disconnect Connectors 9-160463-2

Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A139247-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A139247-ND
Quick Connects, Quick Disconnect Connectors A139247-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 9-160463-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
9-160463-2
Quick Connects, Quick Disconnect Connectors 9-160463-2
CONN QC RCPT/TAB 14-16AWG 0.250

CONN QC RCPT/TAB 14-16AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
9-160463-2
Terminals 9-160463-2
Terminals PIDG PIGGYB.FAST.

Terminals PIDG PIGGYB.FAST.

Buy Now Datasheet
Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity - 95F1843 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity
95F1843
Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity 95F1843
PIGGYBACK DISCONNECT, 6.35MM, CRIMP BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG RoHS Compliant: Yes

PIGGYBACK DISCONNECT, 6.35MM, CRIMP BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Supplier's Site
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
69W0889
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 69W0889
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site
Pidg Piggyb.fast. Amp - Te Connectivity - 70H0323 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Piggyb.fast. Amp - Te Connectivity
70H0323
Pidg Piggyb.fast. Amp - Te Connectivity 70H0323
PIDG PIGGYB.FAST.

PIDG PIGGYB.FAST.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A139247-ND 9-160463-2 9-160463-2 95F1843 69W0889
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Piggyback Disconnect, 6.35Mm, Crimp Blue; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 14 to 16 AWG 17 AWG
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details