TE Connectivity Standard Rectangular Connectors 9-1589457-0

Description
Configuration Features Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : In-line Contact Mating Area Plating Material : Gold Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Panel Mount : No Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Connector Type : Connector Assembly Housing Type : Receptacle Product Style : Assembly Sealable : No Shape : Rectangular Wire/Cable Type : Stranded Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote
Description
Configuration Features Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : In-line Contact Mating Area Plating Material : Gold Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Panel Mount : No Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Connector Type : Connector Assembly Housing Type : Receptacle Product Style : Assembly Sealable : No Shape : Rectangular Wire/Cable Type : Stranded Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 9-1589457-0 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
9-1589457-0
Standard Rectangular Connectors 9-1589457-0
Configuration Features Number of Cavities : 5 Number of Positions : 5 Number of Rows : 1 Panel Gasket : Without Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : In-line Contact Mating Area Plating Material : Gold Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (VAC) : 500 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Jackscrew Panel Mount : No Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Connector Type : Connector Assembly Housing Type : Receptacle Product Style : Assembly Sealable : No Shape : Rectangular Wire/Cable Type : Stranded Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Cavities : 5
  • Number of Positions : 5
  • Number of Rows : 1
  • Panel Gasket : Without

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : In-line
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Operating Voltage (VAC) : 500

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Jackscrew
  • Panel Mount : No
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Connector Type : Connector Assembly
  • Housing Type : Receptacle
  • Product Style : Assembly
  • Sealable : No
  • Shape : Rectangular
  • Wire/Cable Type : Stranded

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-1589457-0
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103960-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-265-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers