Socket Contact Gold 22-26 AWG Crimp
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV.v Series Connectors RoHS Compliant: Yes
CONN SOCKET 22-26AWG CRIMP GOLD
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25981-ND | 102548-3 | 102548-3 | 90F5059 | 792-102548-3 |
| Product Name | Rectangular Connector Contacts | Contacts | Connectors | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | CONN SOCKET 22-26AWG CRIMP GOLD |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 22 to 26 AWG | ? to 22 AWG | |||
| Termination | Crimp | ||||
| Gender | Female / Jack |