TE Connectivity Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 9-146281-0.

Description
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity - 26AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
26AC8899
Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity 26AC8899
BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 40 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8899
Product Name Board-Board Connector, Header, 40 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products