Body Features Flexible Strip Jumper Insulation Material : Nomex
Configuration Features Number of Conductors : 26 Number of Positions : 26 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 3 Pin Arrangement (Left) : A Pin Arrangement (Right) : A
Dimensions Product Length : 25.4 MM [1 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Electrical Characteristics Impedance (OHM) : 117 Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ]
Operation/Applicatio
n Circuit Application : Power
Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Flexible Strip Jumper Insulation Material : Nomex
Configuration Features
- Number of Conductors : 26
- Number of Positions : 26
- Number of Rows : 1
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Pin Arrangement (Left) : A
- Pin Arrangement (Right) : A
Dimensions
- Product Length : 25.4 MM [1 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Electrical Characteristics
- Impedance (OHM) : 117
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
Operation/Application
- Circuit Application : Power
Product Type Features
- Compatible With Discrete Wire Type : Solid
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- PCB Jumper & Shunt Assembly Type : Flat Flexible Strip Jumper
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]