TE Connectivity Headers, Male Pins 103670-8

Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A28495-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A28495-ND
Headers, Male Pins A28495-ND
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

"Connector Header Through Hole 9 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 92F1255 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
92F1255
Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 92F1255
WIRE-BOARD CONNECTOR HEADER 9 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 9 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A28495-ND 92F1255
Product Name Headers, Male Pins Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 267 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A114706-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A28300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details