Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob
Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Timing Range (Off-Time) (SEC) : 360 - 3600
Mechanical Attachment Product Mount Type : Chassis Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Mode of Operation : Off-Delay
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (AMP) : 10
- Type of Control : Knob
Electrical Characteristics
- Actuating System : DC
- Input Voltage (VDC) : 125
- Timing Range (Off-Time) (SEC) : 360 - 3600
Mechanical Attachment
- Product Mount Type : Chassis
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Mode of Operation : Off-Delay