TE Connectivity Time Delay Relays 1472967-1

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : Multiple Ranges Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC Type of Control : Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 97.9 x 89.662 x 36.07 MM  [3.85 x 3.53 x 1.42 INCH ] Electrical Characteristics Actuating System : DC, AC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Other Repeatability (Max) : ±1% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : Multiple Ranges Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC Type of Control : Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 97.9 x 89.662 x 36.07 MM  [3.85 x 3.53 x 1.42 INCH ] Electrical Characteristics Actuating System : DC, AC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Other Repeatability (Max) : ±1% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1472967-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1472967-1
Time Delay Relays 1472967-1
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : Multiple Ranges Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC Type of Control : Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 97.9 x 89.662 x 36.07 MM  [3.85 x 3.53 x 1.42 INCH ] Electrical Characteristics Actuating System : DC, AC Time Delay Relay Input Voltage (VAC) : 240 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : Multiple Modes Other Repeatability (Max) : ±1% Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 11-Pin Octal Type Plug Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : Multiple Ranges
  • Time Delay Relay Contact Current Rating (AMP) : 5A@120VAC
  • Type of Control : Adjustable

Dimensions


  • Dimensions (L x W x H) (Approximate) : 97.9 x 89.662 x 36.07 MM  [3.85 x 3.53 x 1.42 INCH ]

Electrical Characteristics


  • Actuating System : DC, AC
  • Time Delay Relay Input Voltage (VAC) : 240

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : Multiple Modes

Other


  • Repeatability (Max) : ±1%

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 11-Pin Octal Type Plug

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now
Time Delay Relays - 1472967-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1472967-1
Time Delay Relays 1472967-1
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 5A @ 120VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 5A @ 120VAC Socketable

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1472967-1 1472967-1
Product Name Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 1 +/- %
Time Ranges 0.1 Sec ~ 10 Hrs
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472969-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1-1423166-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details