TE Connectivity Electromechanical Relays & Contactors 9-1423159-2

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : .5 - 5 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : .5 - 5 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1423159-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1423159-2
Electromechanical Relays & Contactors 9-1423159-2
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : DC Delay Time : .5 - 5 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 125

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : DC
  • Delay Time : .5 - 5 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 9-1423159-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY, STD, ON 2P, 12

RLY, STD, ON 2P, 12

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 9-1423159-2 9-1423159-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393238-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers