TE Connectivity Automotive High Current Relays 9-1415001-5

Description
Body Features Product Weight : 220 G  [7.76 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : >60 Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 3900 Coil Resistance (OHM) : 37 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 130 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mounting Feature Type : Mounting Brackets Termination Features Terminal Configuration : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Product Weight : 220 G  [7.76 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : >60 Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 3900 Coil Resistance (OHM) : 37 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 130 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mounting Feature Type : Mounting Brackets Termination Features Terminal Configuration : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9-1415001-5 is an automotive high-current relay with a 1 form C (CO) contact arrangement, rated for 12VDC coil operation and featuring a resistor for coil suppression. It has a limiting continuous current of 130A at 85°C and supports switching currents up to 300A at 24VDC, with contact material listed as AgSnO2. The relay is screw-terminal mounted, with a maximum cable cross-section of 25mm² and a weight of approximately 220g. It operates across an ambient temperature range of -40°C to +125°C and meets IP54 dustproof and sealed requirements per IEC 60529. The relay complies with ISO 7637-1 and ISO 7637-2 load dump tests and has an initial dielectric strength of 1000VACrms between contact and coil. It is RoHS/ELV compliant and has a mechanical endurance of more than 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The 9-1415001-5 is an automotive high-current relay with a 1 form C (CO) contact arrangement, rated for 12VDC coil operation and featuring a resistor for coil suppression. It has a limiting continuous current of 130A at 85°C and supports switching currents up to 300A at 24VDC, with contact material listed as AgSnO2. The relay is screw-terminal mounted, with a maximum cable cross-section of 25mm² and a weight of approximately 220g. It operates across an ambient temperature range of -40°C to +125°C and meets IP54 dustproof and sealed requirements per IEC 60529. The relay complies with ISO 7637-1 and ISO 7637-2 load dump tests and has an initial dielectric strength of 1000VACrms between contact and coil. It is RoHS/ELV compliant and has a mechanical endurance of more than 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive High Current Relays - 9-1415001-5 - TE Connectivity
Berwyn, PA, United States
Automotive High Current Relays
9-1415001-5
Automotive High Current Relays 9-1415001-5
Body Features Product Weight : 220 G  [7.76 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : >60 Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 3900 Coil Resistance (OHM) : 37 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 130 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mounting Feature Type : Mounting Brackets Termination Features Terminal Configuration : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTIII

Body Features


  • Product Weight : 220 G  [7.76 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : >50

Dimensions


  • Height Class (Mechanical) (MM) : 40 - 50
  • Length Class (Mechanical) (MM) : >60
  • Product Height : 45 MM  [1.772 INCH ]
  • Product Length : 74.2 MM  [2.921 INCH ]
  • Product Width : 40 MM  [1.575 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 3900
  • Coil Resistance (OHM) : 37
  • Coil Suppression Method : Resistor in Parallel
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 300
  • Contact Limiting Continuous Current (AMP) : 180
  • Contact Limiting Making Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 130
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Brackets

Termination Features


  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 9-1415001-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
Relays - 9-1415001-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HCR 150

HCR 150

Buy Now
Automotive Relays - 2543443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2543443
Automotive Relays 2543443
Automotive Relay Panel Mount 12VDC 130A

Automotive Relay Panel Mount 12VDC 130A

Supplier's Site
Automotive Relays - 2543442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2543442
Automotive Relays 2543442
Automotive Relay Panel Mount 12VDC 130A

Automotive Relay Panel Mount 12VDC 130A

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
9-1415001-5
General Purpose Relays 9-1415001-5
General Purpose Relays V23132E2001A200

General Purpose Relays V23132E2001A200

Buy Now Datasheet
V23132E2001A200 Te Connectivity - 69AC4616 - Newark, An Avnet Company
Chicago, IL, United States
V23132E2001A200 Te Connectivity
69AC4616
V23132E2001A200 Te Connectivity 69AC4616
V23132E2001A200

V23132E2001A200

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 9-1415001-5 9-1415001-5 2543443 9-1415001-5 69AC4616
Product Name Automotive High Current Relays Relays Automotive Relays General Purpose Relays V23132E2001A200 Te Connectivity
Relay Type Automotive General
Approvals EU ELV Compliant; RoHS RoHS RoHS
DC Power 3.9 watts 3.9 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Power Relays - 1-1393117-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers