The V23105 relay is a 2 form C signal relay with a 3A switching current and AgNi gold-covered contacts, designed for use in telecommunications, medical, and consumer electronics. It features a DIL package measuring 20x10x11mm and a PCB-THT terminal type. With a coil resistance of 2.88kΩ and a rated coil voltage of 24VDC, it operates within a 150mW power rating. The relay meets FCC Part 68 surge voltage requirements (1.5kV, 10/700μs), has an electrical endurance of 200mW coil power ratings up to 5x10⁵ operations at 30VDC/1A, and complies with UL 508 and UL/CSA 60950-1. It is rated for ambient temperatures from -40°C to +85°C, supports immersion cleaning, and meets IEC 61810-1 and RoHS standards.
EM RLY DPDT 3A 24VDC 2.88KOHM TH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 29AC1750 |
| Product Name | Em Rly Dpdt 3A 24Vdc 2.88Kohm Th Rohs Compliant Axicom Te Connectivity |
| Features | Latching |