TE Connectivity Eurocard Connectors 2-164045-4

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : Z, B, D Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 21.8 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Eurocard Connector Configuration Type : Type F Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : Z, B, D Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 21.8 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Eurocard Connector Configuration Type : Type F Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 2-164045-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
2-164045-4
Eurocard Connectors 2-164045-4
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : Z, B, D Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5.5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (MM) : 21.8 Row-to-Row Spacing : 3.81 MM  [.15 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Polyester - Glass-Filled Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board DIN Level : II DIN Size : Standard Eurocard Connector Configuration Type : Type F Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : Z, B, D

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5.5
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height (MM) : 21.8
  • Row-to-Row Spacing : 3.81 MM  [.15 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic Polyester - Glass-Filled

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard
  • Eurocard Connector Configuration Type : Type F

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - 2-164045-4-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
2-164045-4-ND
DIN 41612 2-164045-4-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2-164045-4
Electronic Connector 407-2-164045-4
48 Pos DIN 41612 RA Solder Thru-Hole Backplane Connector Product overview: 2-164045-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2-164045-4 can be used for catalog matching and distributor lookup.

48 Pos DIN 41612 RA Solder Thru-Hole Backplane Connector Product overview: 2-164045-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2-164045-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Backplane Connectors DIN 41612 -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors DIN 41612
Connectors, Interconnects Backplane Connectors DIN 41612
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Backplane Connectors DIN 41612 Series: Eurocard Package: Bulk Product Status: Active Connector Type: Plug, Male Pins Number of Positions: 96 Number of Positions Loaded: 48 Pitch: 0.200" (5.08mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Backplane Connectors DIN 41612
Series: Eurocard
Package: Bulk
Product Status: Active
Connector Type: Plug, Male Pins
Number of Positions: 96
Number of Positions Loaded: 48
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 2-164045-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
2-164045-4
Backplane Connectors - DIN 41612 2-164045-4
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
2-164045-4 Rohs Compliant Amp - Te Connectivity - 84AC3532 - Newark, An Avnet Company
Chicago, IL, United States
2-164045-4 Rohs Compliant Amp - Te Connectivity
84AC3532
2-164045-4 Rohs Compliant Amp - Te Connectivity 84AC3532
2-164045-4 ROHS COMPLIANT: YES

2-164045-4 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Din41612, Plug, 48Pos, 5.08Mm; Product Range Amp - Te Connectivity - 98K6154 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din41612, Plug, 48Pos, 5.08Mm; Product Range Amp - Te Connectivity
98K6154
Conn, Din41612, Plug, 48Pos, 5.08Mm; Product Range Amp - Te Connectivity 98K6154
CONN, DIN41612, PLUG, 48POS, 5.08MM; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

CONN, DIN41612, PLUG, 48POS, 5.08MM; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 2-164045-4
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-164045-4 2-164045-4-ND 407-2-164045-4 2-164045-4 84AC3532 98K6154 2-164045-4
Product Name Eurocard Connectors DIN 41612 Electronic Connector Connectors, Interconnects Backplane Connectors DIN 41612 Backplane Connectors - DIN 41612 2-164045-4 Rohs Compliant Amp - Te Connectivity Conn, Din41612, Plug, 48Pos, 5.08Mm; Product Range Amp - Te Connectivity DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 5.5 amps
Unlock Full Specs
to access all available technical data