TE Connectivity Solder D-Sub Connectors 9-1393480-0

Description
Body Features Color : Gray Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Type : Socket D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Enclosure : Without Housing Material : Thermoplastic Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Gray Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Type : Socket D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Enclosure : Without Housing Material : Thermoplastic Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solder D-Sub Connectors - 9-1393480-0 - TE Connectivity
Berwyn, PA, United States
Solder D-Sub Connectors
9-1393480-0
Solder D-Sub Connectors 9-1393480-0
Body Features Color : Gray Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Gold Contact Type : Socket D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.74 MM  [.107 INCH ] Enclosure : Without Housing Material : Thermoplastic Industry Standards Insert Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board D-Sub Shell Size : 1 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Gray
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • D-Sub Contact Size : 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.107 INCH ]
  • Enclosure : Without
  • Housing Material : Thermoplastic

Industry Standards


  • Insert Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • D-Sub Shell Size : 1
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-1393480-0
Product Name Solder D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218124-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers