TE Connectivity Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity 102241-2.

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity - 28AC6822 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity
28AC6822
Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity 28AC6822
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6822
Product Name Wire-Board Connector Receptacle, 4 Position, 2.54Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details